Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Keystone Electronics
Package Bulk
Product Status Active
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.315" (8.00mm)
Length - Overall 0.692" (17.58mm)
Support Hole Diameter 0.157" (3.99mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.157" (4.00mm)
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 551390-8846
Ultra Librarian 3D Model Ultra Librarian 8846 CAD Model

Description

The 551390-8846 is a board support accessory designed for hardware fastening in electronic components manufactured by Keystone Electronics.

  • Material: Nylon
  • Overall Length: 0.692 inches (17.58mm)
  • Holding Type: Snap Lock
  • Between Board Height: 0.315 inches (8.00mm)
  • Support Hole Diameter: 0.157 inches (3.99mm)
  • Support Panel Thickness: 0.062 inches (1.57mm)
  • Suitable Mounting Panel Thickness: 0.062 inches (1.57mm)
  • Mounting Type: Snap Lock
  • Package: Bulk (100 Pieces)

You May Also Be Interested in

Essentra Components
Need more? Email Us
ECAD model for SCBS-6-19
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4"
Need more? Email Us
ECAD model for SRS8-2-12-01
Essentra Components
BRD SPT SNAP LOCK ADHESVE 1/4" / Board Support Snap Lock / Adhesive Nylon 0.250" (6.35mm) 1/4"
Need more? Email Us
ECAD model for CBSBT-4-01A-RT
Essentra Components
MDLSP2 Series Natural Nylon .156 inch Mini Dual Locking Support Post
Need more? Email Us
ECAD model for MDLSP2-04M-01
Essentra Components
BRD SPT SNAP LOCK NYLON 5/8"
Lowest to $0.2566
ECAD model for RLCBSR1-10-01
Essentra Components
BRD SPT SNAP FIT THR STUD 7/16"
Need more? Email Us
ECAD model for MSPMST-7-01
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Lowest to $0.0544
ECAD model for 9018
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
ECAD model for CBP50-M
Essentra Components
Need more? Email Us
ECAD model for SSRS4-7-01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention