EN
  • EN
  • DE
  • IT

MDLSP2-04M-01

Part No MDLSP2-04M-01
Manufacturer Essentra Components
Catalog Board Supports
Description MDLSP2 Series Natural Nylon .156 inch Mini Dual Locking Support Post
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 3.5052 mm
Hole Diameter 3.5052 mm
Lead Free Yes
Length 13.3096 mm
Material Nylon
Mounting Hole Diameter 3.5052 mm
RoHS Compliant
Win Source Part Number 1095444-MDLSP2-04M-01
Categories Tools and Supplies
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDLSP2-04M-01 CAD Model

Description

The Essentra Components nylon spacer is a versatile component that is commonly used in Tools and Supplies applications.

  • Length: 13.3096 mm
  • Diameter: 3.5052 mm
  • Mounting Hole Diameter: 3.5052 mm
  • Hole Diameter: 3.5052 mm
  • Material: Nylon
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Popularity: low
  • Market Status: shortage

You May Also Be Interested in

Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Need more? Email Us
Essentra Components
BRD SPT SNAP FIT THR STUD 7/16"
Lowest to $0.2960
Essentra Components
SUPPORT,ADHESIVE,LOCKING, NATURA
Lowest to $1.1021
RAF Electronic Hardware
Board Support /
Need more? Email Us
Keystone Electronics
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.9417
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 1/4\
Need more? Email Us
Keystone Electronics
BRD SPT SNAP FIT/LOCK NYLN 3/16"
Lowest to $6.5896
RAF Electronic Hardware
Board Support /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess