EN
  • EN
  • DE

CBP50-C

Part No CBP50-C
Manufacturer Panduit Corp
Catalog Board Supports
Description BRD SPT SNAP FIT/LOCK NYLON 1/2"  /  Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Panduit Corp
Series CBP
Package Bulk
Holding Type Snap Fit
Mounting Type Snap Lock
Between Board Height 0.500" (12.70mm) 1/2"
Length - Overall 0.780" (19.81mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.060" (1.50mm)
Mounting Hole Diameter 0.156" (3.96mm) 5/32"
Mounting Panel Thickness 0.060" (1.50mm)
Material Nylon
Base Product Number CBP50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-1131,CBP50C
Standard Package 500
Win Source Part Number 969393-CBP50-C
Ultra Librarian 3D Model Ultra Librarian CBP50-C CAD Model

Description

The Panduit Corp CBP50-C is a board support component that is made of nylon material.

  • Product: CBP50-C
  • Manufacturer: Panduit Corp
  • Material: Nylon
  • Length Overall: 0.780 inches
  • Holding Type: Snap Fit
  • Between Board Height: 0.500 inches
  • Support Hole Diameter: 0.156 inches
  • Mounting Panel Thickness: 0.060 inches
  • Support Panel Thickness: 0.060 inches
  • Mounting Type: Snap Lock
  • Application: Hardware, Fasteners, and Accessories

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.1088
Essentra Components
Lowest to $0.2023
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 5/16"
Lowest to $0.3816
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess