Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, SP3
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.625" (15.88mm) 5/8"
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Base Product Number SP3-10
Other Names SP3-10-01R,SP3-01-01,SP3-10-01,SP31001,21054042,RP421,SP3-10-01INACTIVE
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275341-SP3-10-01
Ultra Librarian 3D Model Ultra Librarian SP3-10-01 CAD Model

Description

The SP3-10-01 is a board support from Essentra Components.

  • Series: Richco SP3
  • Type: snap-lock
  • Standard Package: 1,000
  • Material: nylon
  • Mounting Hole Diameter: 0.187" (4.75mm) 3/16"
  • Support Hole Diameter: 0.156" (3.96mm) 5/32"
  • Between Board Height: 0.625" (15.88mm) 5/8"
  • Support Panel Thickness: 0.062" (1.57mm) 1/16"
  • Mounting Panel Thickness: 0.062" (1.57mm) 1/16"

You May Also Be Interested in

Essentra Components
Need more? Email Us
ECAD model for SRS6-10-01
Essentra Components
Spacer; Threaded Male #6-32; Natural; 3/16 in
Need more? Email Us
ECAD model for SCBST-3-01
Essentra Components
Need more? Email Us
ECAD model for SRS6-5-01
Essentra Components
Need more? Email Us
ECAD model for SRLAHS-10-01
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 1/2\
Need more? Email Us
ECAD model for KSLSP1-8-01
Essentra Components
Need more? Email Us
ECAD model for SCBS-16-19
Essentra Components
Need more? Email Us
ECAD model for SRS8-2-16-01
Essentra Components
BRD SPT SNAP LOCK NYLON 10MM
Need more? Email Us
ECAD model for MDLSP2-10M-01
Essentra Components
SN/RIV LOCKING ARROW SUPT 3/4" / Board Support Snap Lock / Snap Rivet Nylon 0.750" (19.05mm) 3/4"
Need more? Email Us
ECAD model for SRLAHS-12-01

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention