EN
  • EN
  • DE

AT89LP51RD2-20AAU

Part No AT89LP51RD2-20AAU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Manufacturer Microchip Technology
Series 89LP
Package Tray
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name AT89LP51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911991-AT89LP51RD2-20AAU
Ultra Librarian 3D Model Ultra Librarian AT89LP51RD2-20AAU CAD Model

Description

The AT89LP51RD2-20AAU is a high-performance, low-power CMOS 8-bit microcontroller with 64K bytes of In-System Programmable Flash memory from Microchip Technology. This device is manufactured using Microchip's high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout.

Key Features:

  • CPU: Fully static operation with a maximum frequency of 20 MHz at 5V, 10 MHz at 3V.
  • Memory: 64K bytes of in-system programmable (ISP) Flash with a 10,000 write/erase cycle endurance.
  • ISP: On-chip In-System Programming via SPI serial interface.
  • Peripherals: Enhanced UART with automatic address recognition, Three 16-bit timer/counters, Full-duplex serial channel, and Eight interrupt sources with four priority levels.
  • I/O Pins: Up to 32 programmable I/O lines.
  • Power Efficiency: Enhanced power-saving modes including Idle and Power-down modes.
  • Operating Voltage: 2.7V to 5.5V operating range.
  • Temperature Range: Industrial temperature range (-40°C to +85°C).

This microcontroller is designed for use in a wide range of applications, including industrial control systems, consumer electronics, automotive systems, and more. Its robust feature set ensures that it can meet the needs of complex and demanding applications.

Applications:

  • Embedded systems
  • Industrial control
  • Home appliances
  • Automotive electronics
  • Security systems

Microchip's AT89LP51RD2-20AAU offers a versatile blend of power, performance, and functionality. Whether you're designing a simple system or a complex one, this microcontroller provides a reliable foundation for your electronic projects.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess