Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wisdom technologies Int`l
Win Source Part Number 1280326-WFF4N60
Manufacturer Homepage www.wisdom-technologies.com/index.aspx
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WFF4N60 CAD Model

Description

The WFF4N60 is a N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Wisdom Technologies Int`l. It's designed for high-voltage, high-current switching applications. This MOSFET offers fast switching speeds and low on-resistance, making it suitable for power management and motor control circuits.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Lighting Ballasts

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • High Voltage: Designed for high-voltage applications up to 600V.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Withstands high avalanche energy.
  • High Current Capability: Handles high current loads.
  • TO-220F Package: Provides efficient heat dissipation.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power loss, increasing system efficiency.
  • Reduced Heat Dissipation: Efficient switching minimizes heat generation.
  • Enhanced System Reliability: Avalanche rating provides protection against voltage transients.
  • Simplified Design: Easy to integrate into power circuits.
  • High Power Density: Compact package size allows for high power density designs.
  • Cost-Effective Solution: Offers a cost-effective solution for high-voltage switching applications.

Additional Details:

The WFF4N60 MOSFET features a robust design for reliable operation in demanding applications. It's designed to meet or exceed industry standards for performance and reliability. The TO-220F package provides efficient heat dissipation, allowing for high power operation. Key electrical characteristics include drain-source voltage, gate-source voltage, drain current, and on-resistance. It's commonly used in applications requiring high-speed switching and low power loss. The avalanche rating ensures that the MOSFET can withstand voltage spikes without damage. The device's fast switching speed allows for higher frequency operation, reducing the size and cost of passive components.

You May Also Be Interested in

Taiwan Semiconductor
1.5A Low Dropout Positive Voltage Regulator
Lowest to $0.1992
ECAD model for TS1086
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4
Texas Instruments
FAMILY OF 1-mA/Ch RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $6.8396
ECAD model for TLV2242IDGKRG4
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR
Texas Instruments
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $1.4774
ECAD model for TL074BCD

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4784 $65.7408
29+ $4.4952 $130.3608
45+ $4.3556 $196.0020
62+ $4.2146 $261.3052
80+ $4.0736 $325.8880
107+ $3.6531 $390.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,830 pieces
MOQ: 12 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention