EN
  • EN
  • DE
  • IT

KSLSP1-8-01

Part No KSLSP1-8-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK KEY SLOT 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Holding Type Snap Lock
Mounting Type Key Slot
Between Board Height 0.500" (12.70mm) 1/2"
Length - Overall 0.813" (20.65mm)
Support Hole Diameter 0.157" (3.99mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.245" (6.25mm)
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508439-KSLSP1-8-01
Ultra Librarian 3D Model Ultra Librarian KSLSP1-8-01 CAD Model

Description

N

You May Also Be Interested in

Essentra Components
MDLSP2 Series Natural Nylon .156 inch Mini Dual Locking Support Post
Need more? Email Us
Essentra Components
BRD SPT SNAP FIT THR STUD 7/16"
Lowest to $0.2960
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 1/2\
Need more? Email Us
RAF Electronic Hardware
Board Support /
Need more? Email Us
Essentra Components
CBS LOCK M-4-THREAD MALE 3/8" / Board Support Snap Lock / Threaded Stud Nylon 0.375" (9.53mm) 3/8"
Need more? Email Us
Essentra Components
LCBS Series Natural Nylon .3125 L Style Locking Circuit Board Support
Lowest to $0.5109
Essentra Components
SUPPORT,ADHESIVE,LOCKING, NATURA
Lowest to $1.1021
Essentra Components
BRD SPT SNAP LOCK NYLON 9.50MM / Board Support Snap Lock / Snap Lock Nylon 0.374" (9.50mm)
Lowest to $0.3006
Keystone Electronics
BRD SPT SNAP FIT/LOCK NYLN 3/16"
Lowest to $6.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess