EN
  • EN
  • DE
  • IT

RLCBSC-8-01

Part No RLCBSC-8-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK NYLON 8MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Series RLCBSC
Holding Type Snap Lock
Mounting Snap Lock
Between Board Height 0.315" (8.00mm)
Support Hole Diameter 0.126" (3.20mm)
Support Panel Thickness 0.063" (1.60mm)
Mounting Hole Diameter 0.213" (5.40mm)
Mounting Panel Thickness 0.031" (0.80mm)
Features Locking, Reverse Mounting
Material Nylon
Win Source Part Number 793973-RLCBSC-8-01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLCBSC-8-01 CAD Model

Description

The Essentra Components 793973-RLCBSC-8-01 is a locking, reverse mounting snap lock that can be used for hardware, fasteners, and accessories.

  • Material: Nylon
  • Mounting Hole Diameter: 0.213" (5.40mm)
  • Holding Type: Snap Lock
  • Support Hole Diameter: 0.126" (3.20mm)
  • Between Board Height: 0.315" (8.00mm)
  • Support Panel Thickness: 0.063" (1.60mm)
  • Mounting Panel Thickness: 0.031" (0.80mm)

You May Also Be Interested in

Essentra Components
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.1219
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4"
Lowest to $0.3541
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 3MM / Board Support Snap Fit / Snap Lock Nylon 0.118" (3.00mm)
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4" / SELF RETAINING SPACERS
Lowest to $0.3180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1219 $65.2165
1,295+ $0.1000 $129.5000
2,005+ $0.0969 $194.2845
2,760+ $0.0939 $259.1640
3,570+ $0.0907 $323.7990
4,780+ $0.0812 $388.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess