EN
  • EN
  • DE

CBSS-10-19

Part No CBSS-10-19
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT REST MNT SNAP LOCK 14MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Resting Mount
Mounting Snap Lock
Between Board Height 0.551" (14.00mm)
Length - Overall 0.882" (22.40mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Mounting Hole Diameter 0.156" (3.96mm) 5/32"
Mounting Panel Thickness 0.031" to 0.078" (0.79mm to 1.98mm)
Features Stackable, Winged
Material Nylon
Win Source Part Number 1024483-CBSS-10-19
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CBSS-10-19 CAD Model

Description

The Essentra Components 433050 is a snap-lock mounting nylon hardware accessory that features a stackable and winged design.

  • Type: Snap-Lock Mounting
  • Material: Nylon
  • Design: Stackable and Winged
  • Overall Length: 0.882 inches (22.40mm)
  • Mounting Hole Diameter: 0.156 inches (3.96mm) or 5/32 inches
  • Between Board Height: 0.551 inches (14.00mm)
  • Support Hole Diameter: 0.156 inches (3.96mm) or 5/32 inches
  • Panel Thickness: 0.031 inches (0.79mm) to 0.078 inches (1.98mm)

You May Also Be Interested in

Essentra Components
Lowest to $0.0982
Essentra Components
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.1088
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 5/16"
Lowest to $0.3816
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4"
Lowest to $0.3162

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1688 $58.2360
835+ $0.1385 $115.6475
1,295+ $0.1342 $173.7890
1,780+ $0.1298 $231.0440
2,300+ $0.1256 $288.8800
3,085+ $0.1125 $347.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess