EN
  • EN
  • DE
  • IT

KSLSP2-3-01

Part No KSLSP2-3-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK KEY SLOT 3/16\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Holding Type Snap Lock
Mounting Type Key Slot
Between Board Height 0.188" (4.78mm) 3/16"
Length - Overall 0.502" (12.75mm)
Support Hole Diameter 0.187" (4.75mm) 3/16"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.245" (6.25mm)
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1508440-KSLSP2-3-01
Ultra Librarian 3D Model Ultra Librarian KSLSP2-3-01 CAD Model

Description

N

You May Also Be Interested in

Essentra Components
PCB SUPPORT,TOP HOLE:FLAT REST -
Lowest to $4.6246
Essentra Components
SUPT POST MINI .22"DIA 11/16"
Need more? Email Us
RAF Electronic Hardware
Board Support /
Need more? Email Us
Keystone Electronics
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.9417
Keystone Electronics
BRD SPT SNAP FIT/LOCK NYLN 3/16"
Lowest to $6.5896
Essentra Components
BRD SPT SNAP LOCK ADHESVE 1/4" / Board Support Snap Lock / Adhesive Nylon 0.250" (6.35mm) 1/4"
Need more? Email Us
Essentra Components
SN/RIV LOCKING ARROW SUPT 3/4" / Board Support Snap Lock / Snap Rivet Nylon 0.750" (19.05mm) 3/4"
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 3MM / Board Support Snap Fit / Snap Lock Nylon 0.118" (3.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess