Products specifications

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Essentra Components
Series Richco
Package Bag
Product Status Obsolete
Holding Type Snap Lock
Mounting Type Snap Lock
Support Hole Diameter 0.187" (4.75mm) 3/16"
Support Panel Thickness 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Material Nylon
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 865658-CBPS075A
Ultra Librarian 3D Model Ultra Librarian CBPS075A CAD Model

Description

The CBPS075A is a board support component from Richco.

  • Material: Nylon
  • Package: Bag
  • Quantity per Bag: 500 pcs
  • Mounting Hole Diameter: 0.187" (4.75mm)
  • Support Hole Diameter: 0.187" (4.75mm)
  • Holding Type: Snap Lock
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Essentra Components
BRD SPT SNAP LOCK NYLON 3/8" / Board Support Snap Lock / Snap Lock Nylon 0.375" (9.53mm) 3/8"
Need more? Email Us
ECAD model for LCBS-6-01
Essentra Components
BRD SPT SNAP FIT/LOCK NYLON 1" / Board Support Snap Fit / Snap Lock Nylon 1.000" (25.40mm) 1"
Need more? Email Us
ECAD model for MSPM-16-01
Essentra Components
SUPT POST MINI .22"DIA 11/16"
Need more? Email Us
ECAD model for MSPT-11-01
Essentra Components
Spacer; Threaded Male #6-32; Natural; 3/16 in
Need more? Email Us
ECAD model for SCBST-3-01
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
ECAD model for DLMSPM-10-01
Essentra Components
BRD SPT EDGE HOLD SNP LCK 14.3MM
Need more? Email Us
ECAD model for RLEHCBS-8-01BK
Essentra Components
BRD SPT SNAP FIT THR STUD 9/16" / Board Support Snap Fit / Threaded Stud Nylon 0.563" (14.30mm) 9/16"
Need more? Email Us
ECAD model for MSPMST-9-01
Keystone Electronics
BRD SPT SNAP LOCK NYLON 8MM
Need more? Email Us
ECAD model for 8846
Essentra Components
BRD SPT SNAP FIT THR STUD 7/16"
Need more? Email Us
ECAD model for MSPMST-7-01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention