EN
  • EN
  • DE
  • IT

DLMSPM-10-01

Part No DLMSPM-10-01
Manufacturer Essentra Components
Catalog Board Supports
Description Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 4.572 mm
Height 15.875 mm
Hole Diameter 3.175 mm
Lead Free Yes
Length 23.0886 mm
Material Nylon
Mount PCB
Mounting Hole Diameter 3.175 mm
PCB Thickness 1.57 mm
REACH SVHC No SVHC
RoHS Compliant
Width 3.175 mm
Win Source Part Number 1095647-DLMSPM-10-01
Categories Tools and Supplies
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DLMSPM-10-01 CAD Model

Description

The DLMSPM-10-01 is a nylon material mounting hole spacer from Essentra Components.

  • Length: 23.0886 mm
  • Height: 15.875 mm
  • Width: 3.175 mm
  • Diameter: 4.572 mm
  • Mounting Hole Diameter: 3.175 mm
  • PCB Thickness: 1.57 mm
  • Suitable for: PCB mounting applications
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Essentra Components
LCBS Series Natural Nylon .3125 L Style Locking Circuit Board Support
Lowest to $0.5109
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
Essentra Components
SUPPORT,ADHESIVE,LOCKING, NATURA
Lowest to $1.1021
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 1/4\
Need more? Email Us
RAF Electronic Hardware
Board Support /
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 3/16\
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
Essentra Components
SUPT POST MINI .22"DIA 11/16"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess