EN
  • EN
  • DE
  • IT

DLCBST-2-01

Part No DLCBST-2-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Essentra Components
Series Richco, DLCBST
Package Bulk
Product Status Active
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.125" (3.18mm) 1/8"
Length - Overall 0.412" (10.46mm)
Support Hole Diameter 0.100" (2.54mm)
Support Panel Thickness 0.064" (1.63mm)
Mounting Hole Diameter 0.100" (2.54mm)
Mounting Panel Thickness 0.064" (1.63mm)
Material Nylon
Base Product Number DLCBST
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 851303-DLCBST-2-01
Ultra Librarian 3D Model Ultra Librarian DLCBST-2-01 CAD Model

Description

The DLCBST-2-01 is a board support component from Essentra Components. It is part of the Richco and DLCBST series. Made of nylon material, this board support is designed to securely hold and support PCBs. It comes in a bulk package of 1,000 pcs, making it suitable for various applications. The DLCBST-2-01 has an overall length of 0.412" (10.46mm) and a mounting hole diameter of 0.100" (2.54mm). It features a snap lock holding type, providing easy installation and removal., this product ensures authenticity and reliability. The DLCBST-2-01 is an active product in the market, offering reliable support for PCBs.

You May Also Be Interested in

Essentra Components
CBS LOCK M-4-THREAD MALE 3/8" / Board Support Snap Lock / Threaded Stud Nylon 0.375" (9.53mm) 3/8"
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 3/16\
Need more? Email Us
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 1/2\
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 9.50MM / Board Support Snap Lock / Snap Lock Nylon 0.374" (9.50mm)
Lowest to $0.3006
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Lowest to $0.1505
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/2"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1505 $56.4375
910+ $0.1235 $112.3850
1,405+ $0.1197 $168.1785
1,935+ $0.1158 $224.0730
2,500+ $0.1120 $280.0000
3,350+ $0.1004 $336.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess