Products specifications Report Issue?

Win Source Part Number WS1202263-MSC050SDA120B
Manufacturer Microchip Technology
Category Discrete Semiconductor Products- Diodes Rectifiers- Single Diodes
Package Tube
Product Status Active
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Package / Case TO-247-3
Mounting Type Through Hole
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number MSC050
Ultra Librarian 3D Model Ultra Librarian MSC050SDA120B CAD Model

Description

Microchip Technology MSC050SDA120B Silicon Carbide Power Module

The MSC050SDA120B is a state-of-the-art silicon carbide (SiC) power module from Microchip Technology, designed to deliver high efficiency, reliability, and performance for a wide range of power applications. This advanced power module is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features and Benefits

  • High-Efficiency SiC MOSFETs: The module incorporates silicon carbide MOSFETs, which offer superior switching performance and higher efficiency compared to traditional silicon devices. This leads to reduced energy losses and improved thermal management.
  • 1200V Blocking Voltage: With a blocking voltage of 1200V, the MSC050SDA120B is capable of handling high voltage applications, making it suitable for electric vehicles, renewable energy systems, and industrial power supplies.
  • 50A Output Current: The module is rated for a continuous output current of 50A, ensuring that it can support demanding power requirements without compromising performance.
  • Low Inductance Design: The low inductance design minimizes switching losses and enhances overall system efficiency, which is critical for high-frequency operation.
  • Robust Package: Housed in a rugged package, the MSC050SDA120B is built to withstand harsh environmental conditions, ensuring long-term reliability and durability.
  • Easy Integration: The power module is designed with user-friendly features for easy integration into various circuit designs, reducing development time and simplifying the assembly process.
  • Thermal Management: Advanced thermal management capabilities enable the module to operate at higher temperatures, reducing the need for additional cooling systems and saving space and cost.

Applications

The MSC050SDA120B is versatile and can be used in a variety of applications, including but not limited to:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Photovoltaic (PV) inverters and energy storage systems
  • Uninterruptible power supplies (UPS)
  • Industrial motor drives and welding equipment
  • High voltage DC/DC converters

In conclusion, Microchip Technology's MSC050SDA120B silicon carbide power module offers a blend of performance, efficiency, and ease of use that is well-suited for today's high-performance power conversion systems. Its robust design and advanced features make it a compelling choice for engineers looking to optimize their power systems.

You May Also Be Interested in

GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8945 $71.7890
4+ $29.4520 $117.8080
6+ $28.5316 $171.1896
9+ $27.6112 $248.5008
11+ $26.6908 $293.5988
15+ $23.9297 $358.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention