Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMBJ (DO-214AA)
Family Name SMBJ170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-8048, 1086-8048-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885959-MSMBJ170AE3
Ultra Librarian 3D Model Ultra Librarian MSMBJ170AE3 CAD Model

Description

The MSMBJ170AE3 from Microchip Technology is a robust transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality component is a crucial element in safeguarding circuits by clamping unwanted high-voltage surges to prevent damage to the system.

Key Features

  • Stand-Off Voltage: The MSMBJ170AE3 offers a stand-off voltage of 170V, providing a secure threshold before clamping occurs.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 600W for 10/1000μs waveforms, ensuring reliable protection against high-energy transients.
  • Clamping Voltage: With a low clamping voltage, this TVS diode effectively limits the voltage to a safe level during transient conditions.
  • DO-214AA Package: Encased in a DO-214AA package, the MSMBJ170AE3 is designed for easy PCB mounting and is compatible with high-volume assembly lines.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, making it suitable for various challenging environments.
  • RoHS Compliant: This product is RoHS compliant, ensuring adherence to environmental standards by restricting the use of certain hazardous substances.

Applications

The MSMBJ170AE3 is ideal for a wide array of applications where voltage protection is critical. It is commonly used in:

  • Power supply circuits
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics
  • Automotive systems

Reliability and Performance

Microchip Technology's commitment to quality ensures that the MSMBJ170AE3 TVS diode meets the highest standards of reliability and performance. By choosing this product, designers and engineers can have confidence in the continuous protection of their electronic systems against transient voltage events.

You May Also Be Interested in

Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to €3.6967
ECAD model for BZW50-12B
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention