EN
  • EN
  • DE

SZMMBZ33VALT1G

Part No SZMMBZ33VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26V 46V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 31.35V
Voltage - Clamping (Maximum) at Ipp 46V
Current - Peak Pulse (10/1000μs) 870mA
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series MMBZ*V
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801204-SZMMBZ33VALT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ33VALT1G CAD Model

Description

ON Semiconductor SZMMBZ33VALT1G Zener Diode

The ON Semiconductor SZMMBZ33VALT1G is a highly efficient, surface-mount Zener diode designed for voltage regulation and protection applications in compact electronic assemblies. With its precise voltage clamping capabilities and fast response time, this Zener diode is an ideal choice for a wide range of electronic devices where stable voltage is crucial for optimal performance.

This robust diode comes in an SOT-23 package, which is favored for its small footprint, making it suitable for high-density circuit boards. The SZMMBZ33VALT1G offers a nominal Zener voltage of 33V, providing a reliable reference voltage for various circuits. Its tolerance is specified at ±5%, ensuring accurate voltage regulation and stability across different operating conditions.

The device is capable of dissipating up to 200mW of power, making it a good fit for applications where moderate power handling is required. Additionally, its dual Zener diodes with common anodes configuration allows for bidirectional voltage regulation, which can be particularly useful in protecting sensitive components from voltage spikes or surges in both directions.

ON Semiconductor has designed the SZMMBZ33VALT1G with high reliability in mind. It features a low leakage current and low dynamic impedance, which contribute to its efficient operation and longevity. The diode is also characterized for operation over a wide temperature range, from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications for the SZMMBZ33VALT1G are diverse and include voltage regulation in personal computers, consumer electronics, automotive systems, and other types of electronic equipment. Its ability to protect against overvoltage makes it an essential component in power management solutions.

ON Semiconductor's commitment to quality is evident in the SZMMBZ33VALT1G, which is compliant with the RoHS directive, indicating that it is free from hazardous substances. This commitment ensures that the product meets both the regulatory requirements and the industry's environmental standards.

In summary, the SZMMBZ33VALT1G from ON Semiconductor is a versatile, reliable, and environmentally friendly Zener diode that offers excellent voltage regulation and protection for a multitude of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1319 $50.1220
810+ $0.1235 $100.0350
1,260+ $0.1194 $150.4440
1,805+ $0.1110 $200.3550
2,345+ $0.1068 $250.4460
2,925+ $0.1027 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess