Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Telecom Circuit
Interface 3-Wire
Number of Circuits 1
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 4.3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645195-MT88E46AS1
Ultra Librarian 3D Model Ultra Librarian MT88E46AS1 CAD Model

Description

The MT88E46AS1 from Microchip Technology is a state-of-the-art integrated circuit designed for the efficient handling of telephone line interfaces. This robust component is specifically engineered to be used in applications that require DTMF (Dual-Tone Multi-Frequency) generation and detection, which are common in telecommunication devices.

Key Features

  • DTMF Generation and Detection: The MT88E46AS1 is capable of generating and detecting all 16 standard DTMF tones that are used in touch-tone telephony systems.
  • Caller ID Functionality: This IC supports Caller ID systems, enabling the identification of incoming calls in a user-friendly manner.
  • Integrated Line Interface: The chip includes a complete line interface, simplifying the design of telephone equipment by integrating several functions into a single package.
  • High Performance: With its low power consumption and high tolerance to line conditions, the MT88E46AS1 is suitable for a wide range of telecommunication applications.
  • Programmable Gain Settings: It offers programmable transmit and receive gain settings, allowing customization for different system requirements.

Applications

The MT88E46AS1 is ideal for a variety of communication devices, including:

  • Feature phones
  • Answering machines
  • Telephone-based remote control systems
  • Security systems with telephone interface

Technical Specifications

Some of the technical specifications of the MT88E46AS1 include:

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature: -40°C to +85°C
  • Package: Available in various package types to suit different design needs

In summary, the MT88E46AS1 from Microchip Technology is a versatile and reliable choice for developers looking to incorporate DTMF signaling and telephone line interface capabilities into their designs. Its integration of multiple functions into a single chip makes it a compact and cost-effective solution for modern telecommunication systems.

You May Also Be Interested in

Microsemi Corporation
Need more? Email Us
ECAD model for MT8972AD
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1
Microsemi Corporation
Need more? Email Us
ECAD model for MT8870DM
Microsemi Corporation
Lowest to $104.3495
ECAD model for MT90503AG
Microsemi Corporation
IC HDLC PROTOCOL CTLR 28DIP
Lowest to $15.2443
ECAD model for MT8952BE
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E41AS
Microsemi Corporation
Need more? Email Us
ECAD model for MT90820AP
Inphi Corporation
IC OPT TRANSPORT PROC 868-TBGA
Lowest to $215.6004
ECAD model for SSIXF30011-875263
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E43AS

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention