Products specifications

Categories Cable Assemblies
Manufacturer Amphenol RF Division
Status Active
Gender Female to Female
Style SMA to UMC
1st Connector SMA Female Jack
2nd Connector Ultra Miniature Coaxial Plug Female Socket, Right Angle
Length 7.874" (200.00mm)
Cable Type 1.32mm OD Coaxial Cable
Impedance 50 Ohm
Maximum Input Frequency 6GHz
Win Source Part Number 293349-RF2369
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2369 CAD Model

Description

The RF2369 is a cable assembly from Amphenol RF Division.

  • Gender: female to female
  • Length: 7.874 inches (200.00mm)
  • Cable Type: 1.32mm OD coaxial cable
  • Impedance: 50 Ohm
  • Style: SMA to UMC
  • First Connector: SMA female jack
  • Second Connector: ultra-miniature coaxial plug female socket, right angle
  • Maximum Input Frequency: 6GHz
  • Supply and Demand Status: balance

You May Also Be Interested in

RF Micro Devices
3V LOW NOISE AMPLIFIER/ 3V PA DRIVER AMPLIFIER
Need more? Email Us
ECAD model for RF2361
Hirose Electric Co Ltd
COAX CBL U.FL TO CABLE 3.9\
Need more? Email Us
ECAD model for U.FL-LP-066J1-A-(100)
Taoglas Limited
COAX CBL SMA TO CABLE 1.9\
Need more? Email Us
ECAD model for CAB.058
RF Micro Devices
HIGH FREQUENCY LNA/MIXER
Need more? Email Us
ECAD model for RF2444
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
ECAD model for 7806A 010500
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
ECAD model for 095-850-131M050
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
ECAD model for 095-850-131M075
Digi International
COAX CBL RP-SMA TO RP-SMA 11.8\
Need more? Email Us
ECAD model for DC-ANT-E-24DP
Samtec Inc.
COAX CBL BNC TO DIN 11.8\
Need more? Email Us
ECAD model for RF179-74BJ3-78SP4-0300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention