Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 336589-SP1060
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP1060 CAD Model

Description

The SECOS SP1060 is a security microcontroller designed for a range of applications requiring robust security features. It's engineered to provide a secure environment for sensitive data storage and cryptographic operations. Due to the sensitive nature of security microcontrollers, specific detailed specifications are often kept confidential to prevent exploitation of potential vulnerabilities.

Applications

  • Smart Cards: Used in payment cards, identity cards, and access control cards to securely store and process sensitive information.
  • Secure Access Modules (SAM): Provides a secure interface for authentication and authorization in various systems.
  • Hardware Security Modules (HSMs): Employed in HSMs for cryptographic key management, encryption, and decryption operations.
  • Trusted Platform Modules (TPMs): Functions as a TPM to provide hardware-based security features for computers and other devices.
  • IoT Devices: Secures communication and data storage in Internet of Things (IoT) applications.

Features

  • Secure Memory: Offers secure memory storage to protect against unauthorized access and data breaches.
  • Cryptographic Engine: Integrated cryptographic engine supports various encryption algorithms such as AES, RSA, and ECC.
  • Tamper Resistance: Designed with tamper-resistant features to prevent physical attacks and data extraction.
  • Secure Boot: Supports secure boot to ensure the integrity of the firmware and prevent malicious code execution.
  • Multiple Interfaces: Provides various communication interfaces such as SPI, I2C, and UART for integration with other systems.

Benefits

  • Enhanced Security: Provides a high level of security to protect sensitive data and prevent unauthorized access.
  • Data Integrity: Ensures the integrity of stored data through robust security mechanisms.
  • Compliance: Helps meet regulatory compliance requirements for data security and privacy.
  • Cost-Effective: Offers a cost-effective solution for adding security features to various applications.
  • Reliable Performance: Delivers reliable performance in demanding environments.

The SECOS SP1060 is a critical component for systems requiring a high degree of security. Its tamper-resistant design, secure memory, and cryptographic capabilities make it suitable for protecting sensitive data and ensuring secure operations in a variety of applications.

You May Also Be Interested in

Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
ECAD model for 7806A 010500
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
ECAD model for 175101-10-M2.00
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
ECAD model for 336320-12-0050
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
ECAD model for 095-850-131M100
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
ECAD model for 095-725-107-070
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.914m SMP to SMP PL-PL Bag
Need more? Email Us
ECAD model for 095-725-107-360
Amphenol-RF Division
CABLE BNC PLUG TO PLUG 12" / Cable Assembly Belden 4855R 0.305m BNC to BNC M-M Bag
Need more? Email Us
ECAD model for 095-850-187-012
TE Connectivity
COAX CABLE-TWINAXIAL / Twinaxial Cable 24 AWG 100 Ohms
Need more? Email Us
ECAD model for 0024B0311-9
Siretta Ltd
CBL ASSY SMA-NTYPE 32.8' / Cable Assembly Coaxial SMA to N-Type LLC200A 393.7" (10.0m) 32.8'
Need more? Email Us
ECAD model for ASMR1000A058L13

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention