EN
  • EN
  • DE

MCP6041T-E/OT

Part No MCP6041T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.003 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Channel Output Current 20mA
Supply Voltage - Operating 1.4 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058351-MCP6041T-E/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6041T-E/OT CAD Model

Description

MCP6041T-E/OT: Precision Op-Amp from Microchip Technology

The MCP6041T-E/OT is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned Microchip Technology. This particular model is a part of Microchip's extensive range of analog devices, known for their reliability and performance in various applications. The MCP6041T-E/OT offers a unique combination of features that make it suitable for battery-powered devices, sensor interfacing, and other applications requiring high accuracy and low power consumption.

Key Features:

  • Low Power Consumption: The MCP6041T-E/OT is designed for power-sensitive applications, with a quiescent current of just 600 nA, making it ideal for battery-operated devices.
  • High Precision: With an offset voltage of just 150 µV and a Gain Bandwidth Product (GBWP) of 14 kHz, this op-amp provides high accuracy, which is critical for precision sensors and measurement devices.
  • Extended Temperature Range: This device can operate over a wide temperature range, from -40°C to +125°C, ensuring reliability and stability in harsh environments.
  • Single Supply Operation: It can operate from a single power supply ranging from 1.8V to 6.0V, which simplifies the design for systems with a single power rail.
  • Rail-to-Rail Output: The MCP6041T-E/OT can output voltages very close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems.

Applications:

The MCP6041T-E/OT is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Medical Devices
  • Low Power Battery-Operated Devices

The MCP6041T-E/OT comes in a 5-pin SOT-23 package, which is suitable for space-constrained applications. Its combination of low power consumption and high precision makes it an excellent choice for designers looking to optimize their systems for both performance and power efficiency. Microchip Technology's commitment to quality ensures that the MCP6041T-E/OT will provide reliable performance for the most demanding of applications.

With its robust design and versatile features, the MCP6041T-E/OT operational amplifier is a solid choice for engineers and designers seeking to enhance the accuracy and efficiency of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5332 $53.6620
80+ $1.2581 $100.6480
125+ $1.2187 $152.3375
170+ $1.1794 $200.4980
220+ $1.1401 $250.8220
295+ $1.0222 $301.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess