EN
  • EN
  • DE

MT8985AP1

Part No MT8985AP1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645241-MT8985AP1
Ultra Librarian 3D Model Ultra Librarian MT8985AP1 CAD Model

Description

Microchip Technology's MT8985AP1: A Pioneering IC Solution

The MT8985AP1 from Microchip Technology stands out as an innovative integrated circuit (IC) designed to cater to the demanding needs of modern electronics. This high-performance product is a testament to Microchip's commitment to delivering advanced solutions that empower designers and engineers to create cutting-edge applications.

Key Features and Benefits

  • High Integration: The MT8985AP1 integrates multiple functionalities into a single chip, which can help reduce the overall component count, save space on the PCB, and simplify the design process.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, this IC ensures reliable performance and longevity, making it suitable for a wide range of applications.
  • Energy Efficiency: The product is designed with power-saving features that enable it to operate with minimal energy consumption, contributing to the development of eco-friendly electronic devices.
  • Flexibility: Its versatile nature allows it to be used in various applications, from consumer electronics to industrial systems, offering designers the flexibility to integrate it into multiple platforms.

Applications

The MT8985AP1 is ideal for use in applications such as:

  • Communication Systems
  • Embedded Control Units
  • Automotive Electronics
  • Smart Home Devices
  • Industrial Automation

Technical Specifications

Microchip Technology has equipped the MT8985AP1 with robust technical specifications that ensure optimal performance across various use cases. Detailed datasheets and technical documentation are available on the Microchip Technology website for engineers and product designers seeking in-depth information.

Quality and Support

Microchip Technology is known for its high-quality products and exceptional customer support. The MT8985AP1 is backed by Microchip's comprehensive technical support and service, ensuring that customers have access to the resources needed to integrate this IC successfully into their projects.

With the MT8985AP1, Microchip Technology continues its legacy of innovation, providing a reliable and efficient solution for today's electronic product development.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess