Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 45mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 120-BGA
Supplier Device Package 120-PBGA (23x23)
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645278-MT90823AG
Ultra Librarian 3D Model Ultra Librarian MT90823AG CAD Model

Description

Microchip Technology's MT90823AG Product Overview

The MT90823AG from Microchip Technology is a highly integrated and sophisticated device designed to meet the demands of complex telecommunications systems. As a part of Microchip's innovative portfolio, this product is engineered to deliver exceptional performance and reliability, making it a perfect fit for a wide range of communication applications.

Key Features

  • High Integration: The MT90823AG integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying the design of telecommunications systems.
  • Advanced Signal Processing: Equipped with powerful signal processing capabilities, this device ensures high-quality voice and data transmission, which is crucial for modern communication networks.
  • Flexible Interface Options: The product supports various interface standards, making it versatile and easy to integrate with existing and new telecom infrastructures.
  • Low Power Consumption: Designed with energy efficiency in mind, the MT90823AG operates with minimal power consumption, contributing to the overall reduction of system costs and environmental impact.

Applications

The MT90823AG is suitable for a diverse array of applications within the telecommunications sector. It is particularly well-suited for:

  • Digital Switching Systems
  • Wireless Base Station Controllers
  • VoIP Gateways and Routers
  • High-Density Networking Equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the MT90823AG is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of reliability and performance expected by the industry. This commitment to quality ensures that the MT90823AG can handle the demanding requirements of telecommunications environments, providing long-term stability and operation.

Technical Support and Resources

Customers choosing the MT90823AG benefit from Microchip Technology's extensive technical support and resources. From detailed datasheets and application notes to responsive customer service and technical forums, Microchip provides the necessary tools and support to facilitate the development and deployment of solutions incorporating their products.

In conclusion, the MT90823AG from Microchip Technology stands out as a robust and versatile solution for telecommunications systems, offering a blend of integration, performance, and efficiency that is essential for today's dynamic communication networks.

You May Also Be Interested in

Microchip Technology
Signal communication codec chip for Apple MFi certified accessories
Lowest to $0.6755
ECAD model for MFI343S00176
Microchip Technology
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for VSC8575XKS-14
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Need more? Email Us
ECAD model for TP11368V/NOPB
Broadcom Limited
Broadcom Ethernet Switch
Need more? Email Us
ECAD model for BCM53128VIQLE
ASIX
PCIe to Multi-I/O Controller 64-QFN
Lowest to $117.1375
ECAD model for AX99100QI
Broadcom Limited
Broadcom Ethernet Transceiver
Lowest to $265.6489
ECAD model for BCM54612EB1IFBG
Qualcomm
Powerline Communication Processor
Lowest to $29.7710
ECAD model for INT6400CKZ
Microchip Technology
IC TELECOM INTERFACE 128QFP
Lowest to $81.4925
ECAD model for KSZ8382Q
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $28.9931
ECAD model for DS21448L+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention