Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 29 Weeks
Features 644.53125 MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead
Manufacturer Microchip Technology
Series MX55
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name MX574BBF644M531
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 43
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886649-MX574BBF644M531
Ultra Librarian 3D Model Ultra Librarian MX574BBF644M531 CAD Model

Description

Product Overview: MX574BBF644M531 by Microchip Technology

The MX574BBF644M531 is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is engineered to cater to the demanding needs of modern electronic applications, providing a perfect blend of performance, power efficiency, and reliability.

Key Features

  • High Performance: The MX574BBF644M531 is built to deliver top-notch performance, making it suitable for complex and processing-intensive tasks.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product ensures high-speed operation and efficient data handling.
  • Low Power Consumption: Despite its powerful capabilities, it is designed to be energy-efficient, helping to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Robust Security: With an emphasis on security, Microchip Technology has equipped the MX574BBF644M531 with features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the MX574BBF644M531 allows it to be used across a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MX574BBF644M531 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of both commercial and industrial-grade applications. Users can trust in the reliability and longevity of this product, backed by Microchip's reputation in the industry.

Support and Resources

To facilitate the integration of the MX574BBF644M531 into various projects, Microchip Technology provides extensive support and resources. This includes detailed datasheets, application notes, development tools, and customer support services, ensuring that engineers and designers can maximize the potential of this IC in their applications.

Whether you are developing the next generation of consumer electronics or enhancing industrial automation, the MX574BBF644M531 from Microchip Technology offers the features and performance to bring your innovations to life.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0
Seiko Epson Corporation
SG-8101CE 12.9600M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.9600M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 44.2060MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 44.2060M-TJHSA0
Seiko Epson Corporation
SG-8101CE 16.6700M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 16.6700M-TCHPA0
Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.2029
ECAD model for 403C35D25M00000
Seiko Epson Corporation
SG-8101CE 18.5500M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 18.5500M-TBGPA0
Seiko Epson Corporation
SG-8101CE 13.5130M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 13.5130M-TCHSA0
Seiko Epson Corporation
SG-8101CE 50.1633M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 50.1633M-TBGPA0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6924 $65.0772
8+ $17.7989 $142.3912
12+ $17.2428 $206.9136
16+ $16.6865 $266.9840
21+ $16.1304 $338.7384
27+ $14.4617 $390.4659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,490 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention