Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series MX57
Package Tube
Base Resonator Crystal
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.375V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 120mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055" (1.40mm)
Base Product Number MX575ABA25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 43
Win Source Part Number 1081290-MX575ABA25M0000
Ultra Librarian 3D Model Ultra Librarian MX575ABA25M0000 CAD Model

Description

The MX575ABA25M0000 from Microchip Technology is a high-precision, low-jitter crystal oscillator designed to meet the demanding requirements of today's electronic devices. This crystal oscillator provides a stable frequency of 25 MHz, making it an ideal choice for applications in telecommunications, networking, and embedded systems where accurate timing is crucial.

Key Features

  • Frequency: The device offers a stable output frequency of 25 MHz, suitable for various digital applications.
  • Supply Voltage: It operates at a supply voltage ranging from 1.8V to 3.3V, providing flexibility in different system designs.
  • Stability: Features excellent frequency stability, ensuring reliable performance over a range of environmental conditions and over time.
  • Form Factor: The compact surface-mount package allows for easy integration into space-constrained designs.
  • Low Power Consumption: Designed for energy-efficient operation, it is ideal for portable and battery-powered devices.
  • Low Jitter: The MX575ABA25M0000 boasts low phase jitter, which is critical for high-speed data transfer and clocking applications.

Applications

This crystal oscillator is well-suited for a wide range of applications, including but not limited to:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MX575ABA25M0000 is no exception. It is built to meet high standards of reliability and performance, ensuring that it operates effectively under a variety of conditions and throughout its intended lifespan.

Whether you are developing a new product or upgrading an existing system, the MX575ABA25M0000 crystal oscillator is an excellent choice for providing the timing accuracy and stability your project demands.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CE 17.7345M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 17.7345M-TCHSA0
Seiko Epson Corporation
XTAL OSC XO 18.4400MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 18.4400M-TJHSA0
Seiko Epson Corporation
XTAL OSC XO 100.0200MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 100.0200M-TJHSA0
Seiko Epson Corporation
SG-8101CA 57.8750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 57.8750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 14.2850M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 14.2850M-TBGSA0
Seiko Epson Corporation
XTAL OSC XO 54.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 54.0000M-TJHPA0
Seiko Epson Corporation
SG-8101CA 23.4375M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 23.4375M-TBGPA0
Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0
Seiko Epson Corporation
SG-8101CG 16.182539M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 16.182539M-TCHPA0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention