Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series MX57
Package Tube
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 200 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.375V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 90mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055" (1.40mm)
Base Product Number MX575ABB200M000
Standard Package 43 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886650-MX575ABB200M000
Ultra Librarian 3D Model Ultra Librarian MX575ABB200M000 CAD Model

Description

Microchip Technology MX575ABB200M000: Precision Oscillator

The MX575ABB200M000 is a state-of-the-art precision oscillator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This high-performance oscillator offers a stable frequency source, making it an ideal choice for applications that require reliable timing solutions, such as telecommunications, networking, and industrial systems.

Key Features

  • Frequency: The device operates at a fixed frequency of 200 MHz, providing a high-speed clock source for your system.
  • Stability: It boasts excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging variations.
  • Supply Voltage: The MX575ABB200M000 operates at a supply voltage of 3.3V, compatible with a wide range of digital circuits.
  • Output Type: The oscillator delivers a clean and low-jitter differential output, which is crucial for maintaining signal integrity in high-speed data communications.
  • Form Factor: Encased in a compact package, it is suitable for space-constrained applications without compromising performance.
  • Temperature Range: It operates across an industrial temperature range, ensuring consistent performance even under harsh environmental conditions.

Applications

The MX575ABB200M000 is versatile and can be used in a variety of applications, including:

  • High-speed digital signal processing (DSP)
  • Networking equipment like routers, switches, and base stations
  • Data center infrastructure
  • Industrial control systems
  • Test and measurement equipment

With its robust design and precision timing, the MX575ABB200M000 from Microchip Technology is a reliable choice for designers looking to enhance the performance and stability of their electronic systems. Its high frequency and stability make it an essential component in any application where timing accuracy is paramount.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation available on their website or by contacting their customer support team.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
Seiko Epson Corporation
SG-8101CE 50.1633M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 50.1633M-TBGPA0
Seiko Epson Corporation
SG-8101CA 23.4375M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 23.4375M-TBGPA0
Seiko Epson Corporation
XTAL OSC XO 44.2060MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 44.2060M-TJHSA0
Seiko Epson Corporation
SG-8101CG 74.1800M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 74.1800M-TCHPA0
Seiko Epson Corporation
SG-8101CE 18.5500M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 18.5500M-TBGPA0
Seiko Epson Corporation
SG-8101CE 0.8192M-TCHPA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CE 0.8192M-TCHPA0
Seiko Epson Corporation
SG-8101CE 12.5000M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.5000M-TBGPA0
Seiko Epson Corporation
SG-8101CE 14.2850M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 14.2850M-TBGSA0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention