Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 100A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz (Max)
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
Base Product Number LC6.5
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1006011-MXLC6.5A
Ultra Librarian 3D Model Ultra Librarian MXLC6.5A CAD Model

Description

Introducing the MXLC6.5A from Microchip Technology

The MXLC6.5A is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed to cater to a wide range of applications, from automotive to industrial, consumer electronics, and communication systems. With Microchip's reputation for quality and reliability, the MXLC6.5A is set to be a game-changer in its category.

Key Features

  • High Performance: The MXLC6.5A boasts impressive specifications that ensure high-speed operation and reliable performance in demanding environments.
  • Low Power Consumption: Energy efficiency is at the heart of this product, making it ideal for battery-powered applications where power consumption is a critical factor.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the MXLC6.5A offers features that enhance its functionality and make it a versatile choice for a variety of uses.
  • Robust Design: Designed to withstand harsh conditions, the MXLC6.5A is built with durability in mind, ensuring it operates effectively even in extreme situations.

Applications

The MXLC6.5A is suited for a broad array of applications, thanks to its adaptability and robust design. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance.
  • Industrial control systems where precision and durability are key.
  • Consumer electronics that demand low power consumption without compromising on speed.
  • Communication devices that need the high-speed data processing capabilities.

Why Choose the MXLC6.5A?

When you select the MXLC6.5A for your project, you are choosing a product from a company with a proven track record in innovation and quality. Microchip Technology is renowned for delivering products that push the boundaries of what's possible, and the MXLC6.5A is no exception. With its combination of performance, efficiency, and versatility, the MXLC6.5A is an excellent choice for designers and engineers looking to create the next generation of electronic devices.

For more information or to request a sample, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Yageo
TVS ESD, SOD-123S, 13V, 21.5V, R / 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A13L01
Yageo
TVS DIODE 24VWM 52VC SOT23 / 52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0910
ECAD model for SDT23C24L02-AT
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
Comchip Technology
TVS DIODE 12VWM 25V 0402C/SOD923 / 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0363
ECAD model for CPDQC12V-HF
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
Vishay
TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Need more? Email Us
ECAD model for VBUS054DD-HF4-GS08

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention