EN
  • EN
  • DE

PIC12F1612-I/SN

Part No PIC12F1612-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201135-PIC12F1612-I/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC12F1612-I/SN CAD Model

Description

The PIC12F1612-I/SN is a powerful microcontroller unit (MCU) from the reputable manufacturer Microchip Technology, designed for versatility and efficiency in a wide range of applications. This compact yet robust MCU is part of Microchip's extensive PIC12F series, known for their reliability and ease of use.

Key Features

  • Core: 8-bit PIC
  • Speed: Up to 32 MHz internal oscillator
  • Program Memory: 3.5KB of Flash memory
  • RAM: 256 Bytes
  • Data EEPROM: 256 Bytes
  • I/O Pins: 6 GPIO with individual direction control
  • Timers: Two 8-bit timers and one 16-bit timer
  • Communication: I2C, SPI, and UART
  • ADC: 10-bit Analog-to-Digital Converter with up to 9 channels
  • Supply Voltage: 2.3V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 8-pin SOIC (Small Outline Integrated Circuit)

Advanced Peripherals and Integration

The PIC12F1612-I/SN is equipped with advanced peripherals, including a Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple communication interfaces, making it a perfect choice for control systems, sensor interfacing, and communication-based projects. The integration of these peripherals allows for precise control and efficient power management, which can be critical in battery-operated and portable devices.

Programming and Development Support

Programming the PIC12F1612-I/SN is facilitated through a simple serial programming interface compatible with Microchip's MPLAB IDE and the MPLAB Code Configurator (MCC) for easy setup of peripherals. The MCC is a free, graphical programming environment that generates seamless, easy-to-understand C code to be inserted into your project. Microchip also offers extensive documentation and support, ensuring that engineers can develop applications with confidence and efficiency.

Applications

With its robust feature set and versatile peripherals, the PIC12F1612-I/SN is ideal for applications such as LED lighting control, power supplies, battery management, small motor control, and other embedded systems that require a small form factor without sacrificing performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6797 $50.3910
75+ $1.3782 $103.3650
115+ $1.3351 $153.5365
155+ $1.2921 $200.2755
205+ $1.2490 $256.0450
270+ $1.1198 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess