Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12F509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889329-PIC12F509-E/P
Ultra Librarian 3D Model Ultra Librarian PIC12F509-E/P CAD Model

Description

Microchip Technology PIC12F509-E/P Microcontroller

The PIC12F509-E/P is a highly versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and power-efficient solution. This microcontroller is part of Microchip's extensive PIC12F series, which is well-known for its ease of use, reliability, and cost-effectiveness.

Key Features:

  • Processing Core: The PIC12F509-E/P utilizes Microchip's popular 8-bit architecture, providing a perfect balance between performance and power consumption.
  • Program Memory: It comes with 1.5KB of on-chip flash memory, allowing for robust program storage and flexibility in software development.
  • Data Memory: Equipped with 41 bytes of data RAM and 64 bytes of EEPROM, this microcontroller can handle data-intensive operations efficiently.
  • I/O Pins: The device features 6 general-purpose I/O pins, which can be configured for a variety of functions and interfacing needs.
  • Internal Oscillator: An integrated 4 MHz internal oscillator provides a reliable clock source, reducing the need for external components.
  • Power-Saving Modes: Multiple power-saving modes, including sleep mode, help to minimize power consumption for battery-powered or energy-sensitive applications.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP™ capability allows for programming after placement in the circuit, simplifying updates and maintenance.
  • Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for industrial and automotive applications.
  • Package: The PIC12F509-E/P is available in an 8-pin PDIP package, which is suitable for through-hole mounting and prototyping.

Applications:

The versatility of the PIC12F509-E/P makes it an ideal choice for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Security Systems
  • Small-Scale Robotics

With its robust feature set and Microchip's reputation for quality, the PIC12F509-E/P microcontroller is a reliable choice for designers looking to balance performance with cost and space constraints.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8795 $56.3850
65+ $1.5422 $100.2430
105+ $1.4940 $156.8700
140+ $1.4458 $202.4120
180+ $1.3976 $251.5680
240+ $1.2530 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,035 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention