Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237761-PIC12F615T-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC12F615T-E/SN CAD Model

Description

Microchip Technology's PIC12F615T-E/SN Microcontroller

The PIC12F615T-E/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This compact yet powerful MCU is part of the renowned PIC family, which is well-known for its user-friendly interface, low power consumption, and reliable performance in various electronic devices.

At the heart of the PIC12F615T-E/SN lies an 8-bit processor that can operate at a maximum speed of 20 MHz. With its 1.75 KB of flash memory, this MCU provides ample space for program storage, allowing developers to implement complex code. Additionally, the device includes 64 bytes of EEPROM and 128 bytes of RAM, ensuring sufficient data storage and operational efficiency for most small-scale projects.

The microcontroller comes in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications. Despite its size, it boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to four channels, enabling it to handle analog inputs with precision. This feature is particularly useful in sensor-based projects where accurate measurements are crucial.

For enhanced functionality, the PIC12F615T-E/SN offers a range of built-in peripherals, such as a comparator, a Pulse Width Modulation (PWM) module, and a versatile serial communication interface. These integrated components allow for simplified circuit design and reduced external component count, which can lead to cost savings and a more streamlined production process.

The MCU operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-operated devices where power efficiency is a priority. Moreover, its extended temperature range ensures reliable operation in extreme environments, which is essential for industrial and automotive applications.

Microchip Technology has equipped the PIC12F615T-E/SN with various power-saving modes, including Idle and Power-down modes, which significantly extend battery life in portable devices. Additionally, the device features an internal oscillator, brown-out reset, and watchdog timer, all of which contribute to the system's stability and robustness.

With its mix of performance, low power consumption, and integrated features, the PIC12F615T-E/SN microcontroller is a versatile choice for designers and engineers looking to develop efficient and cost-effective solutions for a wide array of electronic products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4319 $53.1828
28+ $3.6364 $101.8192
43+ $3.5228 $151.4804
59+ $3.4091 $201.1369
76+ $3.2955 $250.4580
102+ $2.9546 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention