Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK2
Package Tube
Product Status Active
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A, 16A
Current - Gate Trigger (Igt) (Max) 25 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package I-PAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376662-Z0410MH
Ultra Librarian 3D Model Ultra Librarian Z0410MH CAD Model

Description

Introducing the Z0410MH Triac from STMicroelectronics

The Z0410MH is a robust and versatile triac component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance triac is part of ST's standard triac family and is ideally suited for AC switching applications where high surge capability is required. With its remarkable features and reliable performance, the Z0410MH has become a preferred choice for engineers and designers in various applications.

Key Features

  • High Current Rating: The Z0410MH is capable of handling currents up to 4A, making it suitable for moderate power applications.
  • Medium Voltage Capacity: With a peak off-state voltage of up to 600V, this triac can be used in a wide range of AC circuits without the risk of breakdown.
  • Gate Trigger Current: A sensitive gate trigger current (I<sub>GT) of 10mA allows for direct interfacing with microcontrollers and other logic-level devices for seamless control.
  • Surge Current: It features a high surge current capability, which is essential for handling inrush currents in applications such as motor control or lighting systems.
  • Package: The Z0410MH is available in a standard TO-202 package, which is widely used and easy to mount on various PCB layouts.

Applications

The versatility of the Z0410MH triac makes it an excellent choice for a wide range of applications, including:

  • Motor control circuits for small motors used in household appliances and power tools.
  • Lighting control systems, including dimmers and switches for both residential and commercial environments.
  • Heating control systems in applications such as electric heaters, thermostats, and HVAC systems.
  • General purpose AC switching where a robust and reliable triac is needed to handle variable loads.

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products, and the Z0410MH is no exception. It is designed to meet stringent standards for reliability and performance, ensuring a long operational life and consistent behavior under various conditions. Whether you are developing a new design or seeking a reliable triac for your existing application, the Z0410MH from STMicroelectronics is an excellent choice that combines performance, durability, and cost-effectiveness.

You May Also Be Interested in

Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.2558
ECAD model for BTA12-600CW
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.7663
ECAD model for BTA316-800C,127
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 50mA TO-220
Lowest to $0.4236
ECAD model for BTA16-800B
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3961 $51.4930
310+ $0.3250 $100.7500
480+ $0.3148 $151.1040
660+ $0.3047 $201.1020
850+ $0.2945 $250.3250
1,140+ $0.2641 $301.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention