Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Contacts
Mfr Bulgin
Series Buccaneer®
Package Bulk
Type Power
Contact Type Pin
Contact Size 2.5mm
Wire Gauge or Range - AWG 20-24 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Termination Finish Copper Alloy
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 708-1087,-SA3350
Standard Package 50
Win Source Part Number 1214698-SA3350
Ultra Librarian 3D Model Ultra Librarian SA3350 CAD Model

Description

The Bulgin 1214698-SA3350 is a circular connector contact from the Buccaneer series.

  • Manufacturer: Bulgin
  • Series: Buccaneer
  • Type: Circular Connector Contact
  • Contact Type: Power
  • Wire Gauge/Range: 20-24 AWG
  • Contact Type: Pin
  • Contact Finish: Gold
  • Termination: Crimp
  • Contact Material: Copper Alloy
  • Termination Finish: Copper Alloy
  • Contact Size: 2.5mm
  • Packaging: Bulk (50)
  • Alternative Parts: SA3350
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Souriau Connection Technology
Stainless steel square flange receptacle, passivated, without female contacts
Need more? Email Us
ECAD model for D3899920KF35BD
Molex, LLC
Conn Circular F 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Mini-ChangeR
Need more? Email Us
ECAD model for 1300170023
TE Connectivity
CONN BACKSHELL ADPT SZ 15D OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D
Need more? Email Us
ECAD model for TXR40AB90-1410AI
Molex, LLC
Conn Circular F 12 POS Crimp ST Cable Mount 12 Terminal 1 Port BradConnectivity™
Need more? Email Us
ECAD model for 1202300032
TE Connectivity
CONN RCPT MALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for T4140512041-000
Lumberg
Male crimp contact positive 2.5mm
Need more? Email Us
ECAD model for LC4-CP 11-1 2.5
Amphenol
Conn MIL-C-22992 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
ECAD model for MS90556C44413P
Cinch Connectivity Solutions
CONN PLUG HSNG MALE 25POS INLINE / 25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for C48-16R20Y25P6-406
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 5 Position Socket Contact Junction Box Mount
Need more? Email Us
ECAD model for ZREA-416-316SN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4627 $54.6270
23+ $4.4822 $103.0906
35+ $4.3422 $151.9770
48+ $4.2021 $201.7008
62+ $4.0620 $251.8440
83+ $3.6418 $302.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention