EN
  • EN
  • DE
  • IT

CA3106F18-10SY

Part No CA3106F18-10SY
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN PLUG 4POS INLINE W/SKTS / Conn Circular SKT 4 POS Solder ST Cable Mount 4 Terminal 1 Port
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Series MIL-DTL-5015, CA
Packaging Bulk
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert 18-10
Mounting Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Threaded
Orientation Y
Ingress Protection IP65 - Dust Tight, Water Resistant
Shell Material, Finish Aluminum Alloy, Olive Drab Cadmium Plated
Contact Finish Silver
Voltage Rating DC 50V
Current Rating 41A
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 777906-CA3106F18-10SY
Popularity Medium
Supply and Demand Status Limited
Family Name CA
Introduction Date April 19, 2002
ECCN EAR99
Country of Origin China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CA3106F18-10SY CAD Model

Description

The ITT Cannon CA3106F18-10SY is a 4 position plug connector that features female sockets.

  • Series: MIL-DTL-5015, CA
  • Features: Dust Tight, Water-Resistant (IP65)
  • Material: Aluminum Alloy with Olive Drab Cadmium Plating
  • Current Rating: 41A
  • Operating Temperature Range: -55°C to 125°C
  • Packaging: Bulk
  • Mounting Orientation: Free-Hanging (In-Line)

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN SEALING COVER 14 BLACK / Connector Cap (Cover), Sealing 14 Black
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 7P SILV SLDR CUP / 7 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Sine Systems Corp
1.5MM PIN CONTACT, 22-18AWG, GOL / Pin Contact 18-22 AWG Size 1.5mm Crimp Gold
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol
CONN PLUG FMALE 19POS GOLD SLDR / 19 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
Conn Circular SKT 19 POS Crimp ST Cable Mount 19 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ITT Cannon, LLC
CONN RCPT 10POS BOX MNT W/PINS / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess