EN
  • EN
  • DE
  • IT

SCE2-B-76A08-19SN-001

Part No SCE2-B-76A08-19SN-001
Manufacturer Amphenol
Catalog Circular Connectors
Description CONN PLUG FMALE 19POS GOLD SLDR  /  19 Position Circular Connector Plug, Female Sockets Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Amphenol Limited
Series Terrapin
Package Bag
Connector Type Plug, Female Sockets
Number of Positions 19
Shell Size - Insert 8-19
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Push-Pull
Orientation N (Normal)
Primary Material Metal
Shell Material Brass
Shell Finish Black
Contact Finish - Mating Gold
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Shielding Unshielded
Current Rating (Amps) 1.5A, 3A, 7.5A
Voltage Rating 400VAC
Temperature Range - Operating -55°C ~ 125°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating 39.4µin (1.00µm)
Applications Audio, Communication Systems, Military
Base Product Number SCE2-B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names SCE2B76A0819SN001,623-SCE2-B-76A08-19SN-001
Standard Package 1
Win Source Part Number 1094626-SCE2-B-76A08-19SN-001
Ultra Librarian 3D Model Ultra Librarian SCE2-B-76A08-19SN-001 CAD Model

Description

The SCE2-B-76A08-19SN-001 is a circular connector from Amphenol Limited.

  • Positions: 19 positions
  • Applications: Audio, communication systems, and military applications
  • Voltage Rating: 400VAC
  • Current Rating: Up to 7.5A
  • Features: Dust tight and waterproof
  • Ingress Protection: IP68
  • Benefit: Reliable and cost-effective solution for circular connector applications

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 8POS PNL MNT / 8 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Sine Systems Corp
1.5MM PIN CONTACT, 22-18AWG, GOL / Pin Contact 18-22 AWG Size 1.5mm Crimp Gold
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters R85049/88-13W03
Need more? Email Us
Amphenol Industrial Operations
PT 10C 10#20 PIN PLUG
Lowest to $4.1150
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess