EN
  • EN
  • DE

CW2895-000

Part No CW2895-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Circular MIL Spec Strain Reliefs & Adapters R85049/88-13W03
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
ELV Non-Compliant
Material Aluminium
REACH SVHC Unknown
RoHS Compliant
Schedule B 8538907080, 8538907080
Wire/Cable Diameter 11.1 mm
Win Source Part Number 1087525-CW2895-000
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CW2895-000 CAD Model

Description

The CW2895-000 is a circular connector manufactured by TE Connectivity.

  • Material: Aluminum
  • Color: Green
  • Wire/Cable Diameter: 11.1mm
  • RoHS: Compliant
  • Market Popularity: Low
  • Supply and Demand: Shortage
  • Suitable for: Various applications
  • Alternative Parts: CW2895-000R85049/88-13W03
  • ELV: Non-compliant

You May Also Be Interested in

ITT Cannon, LLC
CONN RCPT MALE 37POS SLVR SLDR
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 47P SOLDER CUP / 47 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 21POS GOLD CRIMP / 21 (Power) Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Conn Miniature Cylindrical SKT 15 POS Solder ST Cable Mount 15 Terminal 1 Port
Need more? Email Us
Amphenol
Circular Connector, Mil-C-38999 Series I, Receptacle, 22, Pin, Crimp, Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG 1 POS STRAIGHT W/PINS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess