EN
  • EN
  • DE

TXR40AB00-1004AI

Part No TXR40AB00-1004AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 11B OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.827" (21.00mm)
Shell Size - Insert 11, B
Thread Size M15x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TXR40AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 726974000,726974-000-ND,726974-000,A144715,TXR40AB00-1004AI-ND
Standard Package 1
Win Source Part Number 1087237-TXR40AB00-1004AI
Ultra Librarian 3D Model Ultra Librarian TXR40AB00-1004AI CAD Model

Description

The TXR series backshell and heat shrink adapter is a circular connector designed for use with MIL-DTL-38999 Series III and IV.

  • Connector Type: Circular Connector
  • Compatible With: MIL-DTL-38999 Series III and IV
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Locking Feature: Tinel Lock
  • Package Includes: 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
  • Cable Exit: 180 Degrees
  • Thread Size: M15x1
  • Ingress Protection: Environment Resistant
  • Shielding: Shielded
  • Color: Olive Drab
  • Diameter: 0.827 inches (21.00mm)
  • Shell Size-Insert: 11, B
  • Material Flammability Rating: Not Available
  • Packaging: Bulk
  • RoHS Compliant: No
  • REACH Affected: Yes

You May Also Be Interested in

TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 19POS PNL MT / 19 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess