EN
  • EN
  • DE

BTA12-600CW

Part No BTA12-600CW
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Bulk
Product Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA12
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 572527-BTA12-600CW
Ultra Librarian 3D Model Ultra Librarian BTA12-600CW CAD Model

Description

STMicroelectronics BTA12-600CW Triac

The BTA12-600CW is a high-performance Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular Triac is designed to control AC power in a variety of applications, ranging from motor control to home appliances, lighting systems, and heating regulation. With its robust design and advanced features, the BTA12-600CW is a preferred choice for designers looking for efficient and durable power control solutions.

Key Features

  • Voltage Capability: The BTA12-600CW is capable of handling voltages up to 600V, making it suitable for mains voltage applications and ensuring safe operation under high voltage conditions.
  • Current Rating: This Triac can support up to 12A of continuous on-state current, which is adequate for a wide range of power control applications.
  • High Surge Current Capability: It can withstand high surge currents, which is crucial for applications that experience short bursts of high current.
  • Gate Trigger Current: The device features a specified maximum gate trigger current of 50mA, ensuring low power consumption during the triggering phase.
  • Thermal Resistance: The BTA12-600CW has a low thermal resistance, which contributes to its reliability and longevity by ensuring efficient heat dissipation during operation.
  • Insulated Package: It comes in an insulated package, which provides electrical isolation from the mounting surface and enhances safety during installation and operation.

Applications

The BTA12-600CW Triac from STMicroelectronics is versatile and can be used in an array of applications. It is particularly well-suited for:

  • AC motor speed control circuits
  • Domestic lighting dimmer switches
  • Electric fan controllers
  • Heating regulation in ovens and heaters
  • Energy management systems

With its combination of high voltage and current ratings, along with its robust surge current capabilities, the BTA12-600CW is an excellent choice for designers who require a reliable and efficient Triac for their AC power control needs. Its insulated package and low gate trigger current further enhance its appeal in the market, making it a go-to component in the realm of power electronics.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2458 $50.3890
500+ $0.2017 $100.8500
770+ $0.1954 $150.4580
1,060+ $0.1891 $200.4460
1,370+ $0.1828 $250.4360
1,835+ $0.1639 $300.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess