EN
  • EN
  • DE

PIC16C56A

Part No PIC16C56A
Manufacturer Microchip Technology
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237801-PIC16C56A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C56A CAD Model

Description

Microchip Technology's PIC16C56A Microcontroller

The PIC16C56A is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications that require a high level of control and performance. As part of the versatile PIC microcontroller family, the PIC16C56A offers a robust combination of features that make it ideal for a wide range of applications in industrial control, consumer devices, automotive systems, and more.

Core Features:

  • High-Performance RISC CPU: The PIC16C56A features a Reduced Instruction Set Computer (RISC) architecture that allows for fast and efficient processing with a minimum number of instructions. This makes the microcontroller highly suitable for applications where speed and efficiency are critical.
  • Programmable Memory: Equipped with 1K x 12 bits of EPROM/ROM program memory, the PIC16C56A provides ample space for application code, ensuring flexibility and room for future updates without hardware changes.
  • General Purpose I/O: With 12 I/O pins, the device offers versatile interfacing options with other components in a system, allowing for a wide array of control possibilities.
  • Timer Module: An onboard 8-bit timer helps manage time-related tasks, such as measuring time intervals or generating events at specific intervals, enhancing the microcontroller's control capabilities.

Additional Specifications:

  • Operating Voltage: The PIC16C56A operates within a range of 2.5V to 5.5V, providing compatibility with both low and standard voltage requirements, ensuring adaptability across different power environments.
  • Power-Saving Modes: To cater to power-sensitive applications, the microcontroller includes power-saving modes like sleep mode, which significantly reduces power consumption when the device is not in active use.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, high noise immunity, and reliable performance over a broad temperature range.
  • Package Options: Available in various packages, including DIP, SOIC, and Windowed CERDIP, the PIC16C56A offers flexibility in design for different assembly requirements.

Whether you're designing a sophisticated industrial control system or a simple consumer electronic product, the Microchip PIC16C56A microcontroller provides the reliability, flexibility, and performance needed to meet the demands of your application. With its rich feature set and proven track record, the PIC16C56A is a go-to solution for engineers and designers looking for a cost-effective, yet powerful microcontroller.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess