Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr M5Stack Technology Co., Ltd.
Package Bulk
Product Status Active
Platform M5Stack
Type Sensor
Function Temperature
Utilized IC / Part MLX90640
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8525.89.3000
Win Source Part Number 901630-U016
Ultra Librarian 3D Model Ultra Librarian U016 CAD Model

Description

The MLX90640 Temperature Sensor is a high-precision sensor designed for accurate temperature measurement in various applications. It utilizes the MLX90640 IC, which provides reliable and precise temperature readings.

  • Designed for: M5Stack platform
  • Package: Bulk (1 pcs)
  • Application: Temperature measurement
  • Ideal for: Engineers and designers

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT TSSP77038 38KHZ INFRARE
Need more? Email Us
ECAD model for 5940
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for SEN0172
Kitronik Ltd.
LED MOD RGB LNR LGT STRIP
Need more? Email Us
ECAD model for 3561
Analog Devices Inc.
LIDAR PROTOTYPING PLATFORM / LiDAR Interface Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for AD-FMCLIDAR1-EBZ
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
ECAD model for MIKROE-1489
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
ECAD model for MIKROE-925
Maxim Integrated
LOW POWER, TEMPERATURE SENSOR AN / MAX5216, MAX31723, MAX44009, MAX98300 Multiple Interface Feather Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for MAXWINGDEMO1#
196
Adafruit Industries LLC
PROTO-SCREWSHIELD WINGSHIELD R3
Need more? Email Us
ECAD model for 196
MikroElektronika
SRAM CLICK
Need more? Email Us
ECAD model for MIKROE-1902

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention