Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F1575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1224953-PIC16F1575-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1575-E/ST CAD Model

Description

Microchip Technology's PIC16F1575-E/ST Microcontroller

The PIC16F1575-E/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This 8-bit MCU is a member of the PIC16F157x family, known for its versatility and efficiency in a wide range of applications. The PIC16F1575-E/ST is designed to offer an optimal balance between power consumption and processing capability, making it an ideal choice for low-power and space-constrained applications.

Featuring a robust architecture, the PIC16F1575-E/ST is equipped with a 16 MHz internal oscillator, which provides a speedy and reliable clock source for the MCU's operations. It comes with 8 KB of flash memory, ensuring ample space for application code, and 512 bytes of RAM, which allows for efficient data manipulation and storage during runtime.

One of the standout features of this microcontroller is its extensive range of peripherals. It includes four 10-bit Analog-to-Digital Converters (ADCs), allowing for precise measurement of analog signals. Additionally, it boasts two Comparators and two PWM modules, which are essential for control applications such as motor control and LED dimming. The device also supports Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and Inter-Integrated Circuit (I²C) communication protocols, facilitating easy data exchange with other devices and sensors.

The PIC16F1575-E/ST operates within a voltage range of 2.3V to 5.5V, providing flexibility for use in various power environments. Its temperature range of -40°C to +125°C ensures reliable performance under extreme conditions. The device comes in a 14-pin TSSOP package, which is compact and suitable for PCBs with limited space.

With its rich set of features and Microchip's reputation for reliability, the PIC16F1575-E/ST is an excellent choice for designers looking to develop sophisticated systems in areas such as consumer electronics, automotive, industrial control, and Internet of Things (IoT) devices. Its programmability, coupled with Microchip's comprehensive development tools and software libraries, make it a highly adaptable solution for a multitude of embedded design challenges.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ €2.3739 €47.4773
47+ €1.9478 €91.5458
73+ €1.8869 €137.7401
100+ €1.8260 €182.6007
129+ €1.7652 €227.7063
173+ €1.5825 €273.7804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention