EN
  • EN
  • DE

PIC16F1823

Part No PIC16F1823
Manufacturer Microchip Technology
Description 8/14-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237923-PIC16F1823
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1823 CAD Model

Description

PIC16F1823 Microcontroller

The PIC16F1823 is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. It is a part of the PIC16F family, which is renowned for its ease of use, low power consumption, and advanced peripherals. The PIC16F1823 is particularly well-suited for projects requiring a compact, cost-effective solution with a rich feature set.

Key Features:

  • CPU: The device is built around a high-performance 8-bit PIC® microcontroller core, with an enhanced Mid-Range architecture that offers a wide range of operating speeds up to 32 MHz.
  • Memory: It comes with 3.5 KB of Flash program memory, 128 Bytes of EEPROM data memory, and 256 Bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Pins: The microcontroller includes 18 versatile I/O pins that support various peripherals and are highly configurable to suit diverse application needs.
  • Timers and Communication: It features multiple timers, including a 16-bit timer, and communication peripherals such as SPI, I2C, and EUSART, which enable easy interfacing with other devices and sensors.
  • Analog Features: The PIC16F1823 is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to interface with analog sensors and perform precise measurements.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) module allows for advanced control in power management and lighting applications.
  • Power Management: It offers various power-saving modes, including Idle and Sleep modes, which help in reducing overall power consumption for battery-powered applications.
  • Programming and Debugging: The microcontroller supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) via two pins, simplifying the development process.

The PIC16F1823 is an ideal choice for developers looking for a microcontroller that balances performance, power efficiency, and cost. Whether you are working on home automation, consumer electronics, automotive systems, or IoT devices, the PIC16F1823 provides a reliable and flexible platform for your embedded solutions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess