EN
  • EN
  • DE

PIC16F506-E/ST

Part No PIC16F506-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 14TSSOP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 67 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F506
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1319006-PIC16F506-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F506-E/ST CAD Model

Description

Microchip Technology's PIC16F506-E/ST Microcontroller

The PIC16F506-E/ST is a versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This particular model comes in a compact TSSOP-14 package, making it an ideal choice for space-constrained applications without compromising on functionality.

At the heart of the PIC16F506-E/ST is a powerful RISC architecture that allows it to execute most instructions in just a single clock cycle, achieving throughputs approaching 1 MIPS per MHz. This level of performance, combined with its operating voltage range of 2.0V to 5.5V, makes it exceptionally suited for battery-operated and low-power devices.

The microcontroller features 1.5KB of flash memory, which provides ample space for application code, and 67 bytes of data RAM for variable storage. Programmability is a key strength of the PIC16F506-E/ST, as it offers a versatile set of features including:

  • 12 I/O pins that provide the flexibility to connect with a variety of peripherals and sensors.
  • An 8-bit timer and a 16-bit timer for precise event timing and waveform generation.
  • Integrated Watchdog Timer (WDT) to ensure the system continues to operate even if it becomes unresponsive.
  • In-Circuit Serial Programming™ (ICSP™) capability for easy programming and reprogramming of the device, either in situ or in a production environment.

The PIC16F506-E/ST also includes an on-chip analog comparator which can be used for real-time system monitoring or for creating a simple analog-to-digital conversion system. This feature is particularly useful for applications requiring basic analog signal processing without the need for additional external components.

Designed with protection in mind, the microcontroller incorporates Power-on Reset (POR), Device Reset Timer (DRT), and Brown-out Reset (BOR) features to safeguard the device against unexpected power fluctuations and to ensure reliable operation under varying conditions.

In summary, the PIC16F506-E/ST from Microchip Technology is a robust and feature-rich microcontroller that provides designers with a highly flexible and efficient solution for a multitude of embedded control applications. Its combination of power efficiency, programming flexibility, and compact form factor makes it a top choice for professionals in the field.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess