EN
  • EN
  • DE

PIC16F616T-E/ST

Part No PIC16F616T-E/ST
Manufacturer Microchip Technology
Catalog Misc Products
Description 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833811-PIC16F616T-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F616T-E/ST CAD Model

Description

Microchip Technology's PIC16F616T-E/ST Microcontroller

The PIC16F616T-E/ST is a highly versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This compact yet robust component is housed in a TSSOP-14 package and is engineered to offer an optimal balance between performance and power consumption.

At the heart of the PIC16F616T-E/ST is Microchip's advanced RISC architecture, which enables the microcontroller to execute most instructions in just a single clock cycle. This translates to impressive processing speeds, allowing for efficient operation even in time-sensitive applications. With a clock speed of up to 20 MHz, this microcontroller is well-suited for tasks that require quick data processing and real-time response.

One of the standout features of the PIC16F616T-E/ST is its integrated 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. Additionally, the device boasts 3.5 KB of flash memory for program storage and 128 bytes of RAM for data, ensuring ample space for complex programs and adequate working memory for dynamic operations.

The PIC16F616T-E/ST also includes a variety of peripherals that expand its functionality. These include two comparators, a Pulse Width Modulation (PWM) module, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which facilitates serial communication with other devices. The inclusion of an internal oscillator further simplifies design by reducing the need for external timing components.

Designed with power efficiency in mind, the PIC16F616T-E/ST features a range of power-saving modes, including Power-down and Sleep modes. These features make it an excellent choice for battery-operated devices where extending operational life is crucial.

Overall, the PIC16F616T-E/ST from Microchip Technology is a powerful, feature-rich microcontroller that offers designers a flexible and efficient solution for a multitude of embedded system applications. Its combination of speed, memory, integrated peripherals, and power efficiency makes it a go-to choice for engineers looking to develop sophisticated and reliable electronics.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess