EN
  • EN
  • DE

PIC16F72

Part No PIC16F72
Manufacturer Microchip Technology
Description 28-Pin, 8-Bit CMOS FLASH MCU with A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237986-PIC16F72
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F72 CAD Model

Description

Microchip Technology's PIC16F72 Microcontroller

The PIC16F72 from Microchip Technology is a versatile and powerful 8-bit microcontroller that is widely used in a variety of applications due to its robust feature set and cost-effectiveness. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use and high performance in processing and control tasks.

One of the standout features of the PIC16F72 is its RISC architecture, which enables the execution of most instructions in a single cycle, thus maximizing its efficiency and speed. This microcontroller operates at a maximum frequency of 20 MHz, providing a quick response time and the ability to handle complex tasks without significant delays.

The PIC16F72 comes with 2 KB of flash memory, which is ideal for storing the firmware that controls the device's operations. Additionally, it offers 128 bytes of EEPROM for data storage that needs to persist through power cycles, and 128 bytes of RAM for temporary data storage during operation.

For peripheral interfacing, the PIC16F72 includes 22 I/O pins, allowing it to connect with a wide range of external devices such as sensors, actuators, and communication modules. It also features an 8-channel, 8-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital values that can be processed by the microcontroller.

Other notable functionalities include a Timer0 module, Timer1 capable of handling external clock inputs, and a Timer2 with a Postscaler and PWM output for precise timing and control. The microcontroller also supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) communication protocols for serial communication with other devices.

The PIC16F72 is equipped with various safety and power-saving features, such as Brown-out Reset (BOR), Power-On Reset (POR), and an oscillator watchdog to ensure reliable operation. Its low-power consumption makes it an excellent choice for battery-operated and power-sensitive applications.

In summary, the PIC16F72 from Microchip Technology is a powerful and reliable microcontroller that is suitable for a wide range of applications, offering a perfect balance of performance, power efficiency, and versatility.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess