Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x9b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F753
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1319011-PIC16F753-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F753-E/ST CAD Model

Description

The PIC16F753-E/ST is a versatile 8-bit microcontroller from the renowned manufacturer, Microchip Technology. Designed to offer a perfect blend of power efficiency and performance, this microcontroller is a part of the expansive PIC16F family, well-known for its ease of use and robustness in a wide range of applications.

This particular model, housed in a TSSOP package, is equipped with a wealth of features that make it suitable for a multitude of embedded systems. The PIC16F753-E/ST boasts an operating voltage range of 2.3V to 5.5V, which allows it to be flexible in different power environments and particularly handy for battery-operated devices.

Key Features:

  • CPU Speed: With a CPU speed of up to 20MHz, it can perform complex tasks and handle a variety of operations without compromising efficiency.
  • Program Memory: It comes with 3.5KB of flash program memory, providing ample space for application code.
  • RAM: The device includes 128 bytes of RAM, which is sufficient for small to medium-sized applications.
  • Data EEPROM: An additional 256 bytes of data EEPROM is included, which is ideal for storing non-volatile data.
  • I/O Pins: It offers 22 I/O pins, giving developers the flexibility to connect a variety of peripherals and components.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 17 channels allows for precise analog signal measurement.
  • Communication Peripherals: The microcontroller supports serial communication via USART, which can be configured for standard serial interfaces such as RS-232, RS-485, and LIN.
  • Timers: It includes various timers, including a 16-bit timer, which are essential for managing time-related tasks.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.

With its extensive feature set, the PIC16F753-E/ST is an excellent choice for applications such as automotive systems, industrial controls, consumer electronics, and IoT devices. Its small footprint and high integration level make it particularly attractive for space-constrained applications.

Microchip Technology provides comprehensive development tools and software support for the PIC16F series, making it easier for engineers to bring their products to market faster. Whether you're designing a simple prototype or a complex system, the PIC16F753-E/ST microcontroller is designed to meet your needs with efficiency and reliability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention