EN
  • EN
  • DE

PIC16F877A-E/PT

Part No PIC16F877A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201370-PIC16F877A-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F
Package Tray
Product Status Active
Core Processor PIC
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Data Converters A/D 8x10b
Ultra Librarian 3D Model Ultra Librarian PIC16F877A-E/PT CAD Model

Description

Microchip Technology's PIC16F877A-E/PT Microcontroller

The PIC16F877A-E/PT is a powerful, yet cost-effective 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications across industries. This versatile MCU is based on Microchip's advanced RISC architecture and is packed with a variety of features that make it ideal for automation, consumer electronics, automotive, and many other embedded systems.

Core Features

  • CPU: The PIC16F877A-E/PT operates at a maximum speed of 20 MHz and is built around a high-performance RISC CPU, ensuring efficient processing and control tasks.
  • Memory: It boasts 14KB of flash program memory, 368 bytes of data memory (RAM), and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • I/O Pins: With 33/40 dedicated I/O pins, this microcontroller offers extensive interfacing capabilities.
  • Peripheral Features: It includes two capture/compare/PWM (CCP) modules, a synchronous serial port (SSP) for SPI and I²C communication, and a USART module for serial communication, enhancing connectivity and control.

Advanced Integration

The PIC16F877A-E/PT integrates several analog features, such as a 10-bit, up to 8-channel Analog-to-Digital Converter (ADC) and two analog comparators, facilitating precise measurement and comparison of analog signals, which is essential for sensor interfacing and real-time decision-making.

Robust Design

This microcontroller comes in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained applications. It also supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.

Programming and Development

Microchip provides comprehensive development tools for the PIC16F877A-E/PT, including MPLAB X IDE and MPLAB ICD, making the development process more accessible. The microcontroller also supports in-circuit serial programming (ICSP) for easy programming and updates post-deployment.

Overall, the PIC16F877A-E/PT stands out as a reliable, versatile, and feature-rich microcontroller option for designers and engineers looking to balance performance with cost-effectiveness in their embedded system projects.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5796 $66.3184
8+ $13.6038 $108.8304
12+ $13.1787 $158.1444
16+ $12.7536 $204.0576
21+ $12.3285 $258.8985
28+ $11.0531 $309.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess