EN
  • EN
  • DE
  • IT

PIC16HV540-20I/SO

Part No PIC16HV540-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3.5 V to 15 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1088558-PIC16HV540-20I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16HV540-20I/SO CAD Model

Description

The PIC16HV540-20I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to deliver robust operation and versatility for a wide range of applications. This particular model is part of the renowned PIC family, which is well-known for its ease of use, reliability, and cost-effectiveness.

Key Features:

  • High-Voltage Operation: The 'HV' in its name indicates that this microcontroller is designed to operate at higher voltages, making it suitable for applications that require direct operation from mains electricity such as power supplies and lighting systems.
  • Clock Speed: It operates at a clock speed of 20MHz, providing a good balance between power consumption and processing speed, ensuring efficient operation for time-sensitive tasks.
  • Temperature Range: This device is characterized for operation from -40°C to 85°C, ensuring reliability and performance even in harsh environmental conditions.
  • Package: The PIC16HV540-20I/SO is available in a small-outline (SO) package, which is ideal for space-constrained applications.
  • EEPROM Memory: It includes an onboard Electrically Erasable Programmable Read-Only Memory (EEPROM), allowing for easy data storage without the need for additional external memory components.
  • Peripheral Features: This microcontroller comes with a variety of built-in peripherals, such as timers, analog-to-digital converters (ADC), and serial communication modules, which simplify design and reduce the need for additional components.

Applications:

The versatility of the PIC16HV540-20I/SO makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Power management systems

Conclusion:

With its high-voltage capabilities, robust temperature range, and a suite of embedded features, the PIC16HV540-20I/SO from Microchip Technology stands as a highly adaptable microcontroller solution. Whether for professional or hobbyist projects, this MCU offers a reliable platform for innovation and development in electronic design.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess