EN
  • EN
  • DE
  • IT

PIC12LC509A-04/SM

Part No PIC12LC509A-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 210013-PIC12LC509A-04/SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LC509A-04/SM CAD Model

Description

Microchip Technology's PIC12LC509A-04/SM Microcontroller

The PIC12LC509A-04/SM is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and efficiency for a wide range of embedded applications. This compact and feature-rich MCU is part of the PIC12 family, known for its low power consumption and high reliability. The PIC12LC509A-04/SM comes in a 20-pin Surface Mount (SM) package, making it suitable for space-constrained applications.

Key Features

  • Core: The microcontroller is built around Microchip's dependable 8-bit PIC architecture, providing a solid balance of speed and power efficiency. It operates at a maximum speed of 4 MHz, delivering the processing power needed for complex tasks without excessive power draw.
  • Program Memory: It boasts 1.5 KB of on-board OTP (One-Time Programmable) program memory, which is sufficient for various applications including industrial control systems, consumer electronics, and automotive components.
  • RAM: The device includes 41 bytes of data RAM, providing enough space for temporary data storage during operation.
  • I/O Pins: With 12 general-purpose I/O pins, the PIC12LC509A-04/SM offers flexibility for interfacing with sensors, actuators, and other peripherals.
  • Timers: An 8-bit timer and a watchdog timer enhance the MCU's ability to manage time-dependent operations and maintain system integrity.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.5V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both TTL and CMOS logic levels.
  • Analog Features: The inclusion of an 8-channel analog-to-digital converter (ADC) allows the PIC12LC509A-04/SM to easily process analog signals, making it ideal for sensor-based applications.
  • Power-Saving Modes: It supports multiple power-saving modes, including sleep mode, which significantly reduces power consumption when the MCU is not actively processing.

Applications

The PIC12LC509A-04/SM is a versatile microcontroller that can be used in a variety of applications. Its small footprint and rich feature set make it particularly well-suited for:

  • Automotive systems
  • Consumer electronics
  • Personal healthcare devices
  • Small-scale robotics
  • Security systems

Microchip Technology's commitment to quality ensures that the PIC12LC509A-04/SM is a reliable choice for designers looking to create efficient and robust embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess