EN
  • EN
  • DE

PIC16LF1903-E/SS

Part No PIC16LF1903-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP  /  PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF1903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1085047-PIC16LF1903-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1903-E/SS CAD Model

Description

Microchip Technology's PIC16LF1903-E/SS Microcontroller

Introducing the PIC16LF1903-E/SS, a highly versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a broad range of applications. This compact yet robust microcontroller is a member of Microchip's extensive PIC family, renowned for their reliability and ease of use.

The PIC16LF1903-E/SS is equipped with an enhanced mid-range core with 14-bit instruction set architecture, which enables efficient code execution, especially in space-constrained applications. With a CPU speed of up to 32 MHz, this microcontroller offers a perfect balance between power consumption and performance, making it an ideal choice for battery-operated and power-sensitive designs.

This device comes with 3.5 KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM, which is perfect for storing non-volatile data. Additionally, the microcontroller boasts 256 bytes of RAM, ensuring smooth operation and multitasking capabilities.

The PIC16LF1903-E/SS is remarkable for its integrated features, including an array of peripherals that enhance its functionality. It has up to 11 channels of 10-bit Analog-to-Digital Converters (ADC), two comparators, and a 5-bit Digital-to-Analog Converter (DAC), which are essential for interfacing with analog sensors and performing mixed-signal processing tasks.

Connectivity is another strong suit of this microcontroller, as it supports various communication protocols such as I2C, SPI, and EUSART, allowing for easy integration into complex systems and facilitating communication with other devices.

Designed with flexibility in mind, the PIC16LF1903-E/SS operates within a wide voltage range of 1.8V to 3.6V, ensuring compatibility with a variety of power sources. The microcontroller is available in an SSOP-20 package, which is suitable for space-limited applications while still providing enough pins for most peripheral and I/O requirements.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator support the PIC16LF1903-E/SS, streamlining development and reducing time to market. Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16LF1903-E/SS is a reliable and cost-effective solution that can adapt to your design needs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess