EN
  • EN
  • DE

M74HC238B1

Part No M74HC238B1
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207178-M74HC238B1
Ultra Librarian 3D Model Ultra Librarian M74HC238B1 CAD Model

Description

STMicroelectronics M74HC238B1 - 3-to-8 Line Decoder/Demultiplexer

The M74HC238B1 is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by STMicroelectronics. This integrated circuit is designed to accept three binary weighted address inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive active HIGH outputs (Y0 to Y7).

This device comes with two enable inputs (E1 and E2) and one active LOW enable input (E3). The M74HC238B1 is capable of decoding information from a binary-coded input to one of eight output lines, making it ideal for a wide range of applications in system address decoding, data routing, and memory chip selection.

The M74HC238B1 operates over a broad voltage range from 2V to 6V and offers the ability to drive 10 LSTTL loads, ensuring compatibility with older technology systems. The high noise immunity characteristic of CMOS technology, coupled with the low power consumption, makes this decoder/demultiplexer a reliable and efficient choice for modern electronic designs.

Key features of the M74HC238B1 include:

  • High-speed operation: Typical tPD of 15ns at VCC = 5V
  • Low power dissipation: ICC = 4µA (max) at TA = 25°C
  • High noise immunity: VNIH and VNIL = 28% VCC (min)
  • Power-down protection on inputs and outputs
  • Symmetrical output impedance: |IOH| = IOL = 4mA (min)
  • Pin and function compatible with 74 series 238
  • ESD performance: HBM > 1KV; MM > 200V; CDM > 1000V

The versatility of the M74HC238B1 makes it suitable for interfacing with microprocessors/microcontrollers where multiple outputs need to be controlled by a small number of inputs, such as in digital control systems, telecommunications, and computing equipment.

STMicroelectronics provides this IC in a standard 16-pin plastic DIP package, ensuring easy integration into various circuits. The M74HC238B1 is a testament to STMicroelectronics' commitment to providing high-quality, reliable electronic components for advanced digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess