EN
  • EN
  • DE

74CBTLV3125DS

Part No 74CBTLV3125DS
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-bit bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815869-74CBTLV3125DS
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3125DS CAD Model

Description

The 74CBTLV3125DS is a quad low-voltage bus switch from Nexperia. This device provides a high-speed, low-resistance connection between two ports. It is designed for use in applications where signals need to be switched quickly and efficiently, such as in memory interfaces and data buses.

Applications

  • Memory interfaces
  • Data buses
  • Signal isolation
  • Multiplexing applications
  • Hot swapping

Features

  • Quad SPST switch configuration
  • Low ON-state resistance (typically 5 ohms)
  • Low propagation delay
  • Low power consumption
  • Wide supply voltage range (2.3 V to 3.6 V)
  • Break-before-make switching

Benefits

  • Enables high-speed signal switching
  • Minimizes signal distortion due to low ON-state resistance
  • Reduces power consumption in portable devices
  • Prevents signal contention during switching
  • Simplifies system design with its quad configuration

Additional Details

The 74CBTLV3125DS operates within a supply voltage range of 2.3 V to 3.6 V. It is available in a SSOP14 package. Each switch is controlled by an independent enable input (OE). When OE is LOW, the switch is ON, and when OE is HIGH, the switch is OFF. The break-before-make switching action prevents signal contention during switching. This device is ideal for applications requiring high-performance switching with minimal signal degradation.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess